Texas Instruments SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DBVR

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G08 Single 2-Input Positive-AND Gate - SN74AUC1G08DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G08 Single 2-Input Positive-AND Gate
SN74AUC1G08DBVR
SN74AUC1G08 Single 2-Input Positive-AND Gate SN74AUC1G08DBVR
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G08DBVR - 065317-SN74AUC1G08DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G08DBVR
065317-SN74AUC1G08DBVR
Logic - Logic - Gates and Inverters - SN74AUC1G08DBVR 065317-SN74AUC1G08DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065317-SN74AUC1G08DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065317-SN74AUC1G08DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-13170-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13170-1-ND
Gates and Inverters 296-13170-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13170-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13170-2-ND
Gates and Inverters 296-13170-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13170-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13170-6-ND
Gates and Inverters 296-13170-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
2.7V SOT-23 Logic IC - 705-SN74AUC1G08DBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V SOT-23 Logic IC
705-SN74AUC1G08DBVR
2.7V SOT-23 Logic IC 705-SN74AUC1G08DBVR
1G08 AND Gate, 2-Input, CMOS, SOT-23, 2.7V Product overview: SN74AUC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DBVR can be used for catalog matching and distributor lookup.

1G08 AND Gate, 2-Input, CMOS, SOT-23, 2.7V Product overview: SN74AUC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G08DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC1G08DBVR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G08DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G08DBVR
Logic - Gates and Inverters SN74AUC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AUC1G08DBVR
Logic ICs >> Gates SN74AUC1G08DBVR
10uA 800mV~2.7V 1 2ns@2.5V,30pF AND Gate SOT-23-5 Gates ROHS

10uA 800mV~2.7V 1 2ns@2.5V,30pF AND Gate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
IC GATE AND 1CH 2-INP SOT23-5 - 815-SN74AUC1G08DBVR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 1CH 2-INP SOT23-5
815-SN74AUC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5 815-SN74AUC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G08DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G08DBVR
Gates and Inverters SN74AUC1G08DBVR
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G08DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G08DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic, 74Auc1G, And Gate, Sot23-5; Logic Family / Base Number Texas Instruments - 26AJ9231 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Auc1G, And Gate, Sot23-5; Logic Family / Base Number Texas Instruments
26AJ9231
Logic, 74Auc1G, And Gate, Sot23-5; Logic Family / Base Number Texas Instruments 26AJ9231
LOGIC, 74AUC1G, AND GATE, SOT23-5; Logic Family / Base Number:74AUC1G08; Logic Type:AND; Output Current:9mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, 74AUC1G, AND GATE, SOT23-5; Logic Family / Base Number:74AUC1G08; Logic Type:AND; Output Current:9mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G08DBVR 065317-SN74AUC1G08DBVR 296-13170-1-ND 705-SN74AUC1G08DBVR SN74AUC1G08DBVR SN74AUC1G08DBVR SN74AUC1G08DBVR 815-SN74AUC1G08DBVR SN74AUC1G08DBVR SN74AUC1G08DBVR 26AJ9231
Product Name SN74AUC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AUC1G08DBVR Gates and Inverters 2.7V SOT-23 Logic IC Logic - Gates and Inverters Logic ICs >> Gates IC GATE AND 1CH 2-INP SOT23-5 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, 74Auc1G, And Gate, Sot23-5; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND AND AND; AND Gate AND AND; AND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0.7V (High) 800mV~2.7V 1.2V 0.8V ~ 2.7V 2.7V
Logic Family AUC CMOS CMOS; CMOS
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details