The SN74AUC1G07YZPR is a single buffer/driver with an open-drain output, optimized for operation at 1.8 V and tolerant to 3.6 V I/O, making it suitable for mixed-mode signal applications. It operates within a voltage range of 0.8 V to 2.7 V and is specifically designed for 1.65 V to 1.95 V operation. The device features a maximum propagation delay of 2.5 ns at 1.8 V and consumes low power with a maximum supply current of 10 µA. It supports partial power-down mode through its I_off functionality, which prevents backflow current when powered down. The SN74AUC1G07YZPR is available in a compact NanoFree,Ñ¢ package, measuring 1.75 mm x 1.25 mm, and is rated for operation in temperatures ranging from -40°C to 85°C. It is suitable for various applications, including audio devices, embedded systems, and telecommunications.
Single Buffer/Driver With Open-Drain Output 5-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G07YZPR |
| Product Name | SN74AUC1G07 Single Buffer/Driver With Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 4.7 ns |