The SN74AUC1G04DRYR is a single inverter gate designed for operation within a voltage range of 0.8 V to 2.7 V, with optimized performance specifically at 1.65 V to 1.95 V. It features a maximum propagation delay of 2.2 ns at 1.8 V and consumes low power, with a maximum supply current of 10 µA. The device supports partial power-down modes through its I_off functionality, which prevents backflow current when powered down. It is housed in a compact 6-pin SON package and is rated for operation in temperatures ranging from -40°C to 85°C. The device is suitable for various applications, including portable audio devices, embedded systems, and telecommunications equipment. Enhanced latch-up performance and robust ESD protection are also notable features, making it a reliable choice for mixed-signal applications.
Single Inverter Gate 6-SON -40 to 85
1-Bit CMOS Inverter Gate, 2.7V, SON, 3ns PD Product overview: SN74AUC1G04DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRYR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-SON (1.45x1)
Inverter IC 1 Channel 6-SON (1.45x1)
Inverter IC 1 Channel 6-SON (1.45x1)
IC INVERTER 1CH 1-INP 6SON
IC INVERTER 1CH 1-INP 6SON
Inverter IC 1 Channel 6-SON (1.45x1)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G04DRYR | 705-SN74AUC1G04DRYR | 296-SN74AUC1G04DRYRTR-ND | SN74AUC1G04DRYR | SN74AUC1G04DRYR | SN74AUC1G04DRYR |
| Product Name | SN74AUC1G04 Single Inverter Gate | 2.7V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Logic Family | AUC | |||||
| Propagation Delay | 4.4 ns | 3 ns | 1.9 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |