Texas Instruments 2.7V Logic IC SN74AUC1G04DRLRG4

Description
1-Input Inverter Gate, 2.7V, CMOS, SOT-5, 1.9ns PD Product overview: SN74AUC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Input Inverter Gate, 2.7V, CMOS, SOT-5, 1.9ns PD Product overview: SN74AUC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V Logic IC - 705-SN74AUC1G04DRLRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1-Input Inverter Gate, 2.7V, CMOS, SOT-5, 1.9ns PD Product overview: SN74AUC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLRG 4 can be used for catalog matching and distributor lookup.

1-Input Inverter Gate, 2.7V, CMOS, SOT-5, 1.9ns PD Product overview: SN74AUC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLRG4 - 1254022-SN74AUC1G04DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLRG4
1254022-SN74AUC1G04DRLRG4
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLRG4 1254022-SN74AUC1G04DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254022-SN74AUC1G04D RLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254022-SN74AUC1G04DRLRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74AUC1G04DRLRG4 1254022-SN74AUC1G04DRLRG4
Product Name 2.7V Logic IC Logic - Logic - Gates and Inverters - SN74AUC1G04DRLRG4
Gate Type NOT; Buffer, Inverter NOT
Supply Voltage 2.7V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details