Nexperia B.V. Quad 2-input OR gate 74AHCT32BQ,115

Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT32BQ is a quad 2-input OR gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm, designed for operation from -40 °C to +125 °C. It features TTL-level inputs, overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger actions on all inputs, and operates from 2.0 V to 5.5 V. ESD protection meets HBM class 2 (exceeds 2000 V) and CDM class C3 (exceeds 1000 V), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHCT32BQ is a quad 2-input OR gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm, designed for operation from -40 °C to +125 °C. It features TTL-level inputs, overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger actions on all inputs, and operates from 2.0 V to 5.5 V. ESD protection meets HBM class 2 (exceeds 2000 V) and CDM class C3 (exceeds 1000 V), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74AHCT32BQ,115
Quad 2-input OR gate 74AHCT32BQ,115
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC32: CMOS level
    • For 74AHCT32: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371103-74AHCT32BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371103-74AHCT32BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371103-74AHCT32BQ,115
Win Source Part Number: 1371103-74AHCT32BQ,1 15 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCT Package: Tape & Reel Product Status: Active Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-DHVQFN (2.5x3) Base Product Number: 74AHCT32 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Logic Type: OR Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.8V Input Logic Level - High: 2V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Win Source Part Number: 1371103-74AHCT32BQ,115
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHCT
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Base Product Number: 74AHCT32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: OR Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14DHVQFN Product overview: 74AHCT32BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT32BQ,115 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14DHVQFN Product overview: 74AHCT32BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT32BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT32BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT32BQ,115TR-ND
Gates and Inverters 1727-74AHCT32BQ,115TR-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT32BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT32BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site
Gates and Inverters - 74AHCT32BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT32BQ,115
Gates and Inverters 74AHCT32BQ,115
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT32BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT32BQ,115
Logic - Gates and Inverters 74AHCT32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Gates and Inverters - 74AHCT32BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT32BQ,115
Gates and Inverters 74AHCT32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT32BQ,115 1371103-74AHCT32BQ,115 705-74AHCT32BQ,115 1727-74AHCT32BQ,115TR-ND 74AHCT32BQ,115 74AHCT32BQ,115 74AHCT32BQ,115 74AHCT32BQ,115
Product Name Quad 2-input OR gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR OR OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage +7.0 4.5V ~ 5.5V 5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT762-1 SOT762-1 Other; Tape & Reel (TR) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Inputs 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Logic IC - 706-74AHCT374PW - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Buffer/Driver
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
View Details
 - 74AHCT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers