Texas Instruments SN74AUC1G04 Single Inverter Gate SN74AUC1G04DBVR

Description
Single Inverter Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G04 Single Inverter Gate - SN74AUC1G04DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G04 Single Inverter Gate
SN74AUC1G04DBVR
SN74AUC1G04 Single Inverter Gate SN74AUC1G04DBVR
Single Inverter Gate 5-SOT-23 -40 to 85

Single Inverter Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-13168-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13168-6-ND
Gates and Inverters 296-13168-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13168-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13168-2-ND
Gates and Inverters 296-13168-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13168-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13168-1-ND
Gates and Inverters 296-13168-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G04DBVR - 084091-SN74AUC1G04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G04DBVR
084091-SN74AUC1G04DBVR
Logic - Logic - Gates and Inverters - SN74AUC1G04DBVR 084091-SN74AUC1G04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 084091-SN74AUC1G04DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 084091-SN74AUC1G04DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V SOT-23 Logic IC
705-SN74AUC1G04DBVR
2.7V SOT-23 Logic IC 705-SN74AUC1G04DBVR
1-Bit CMOS Inverter SOT-23, 800mV-2.7V, -40°C to 85°C Product overview: SN74AUC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DBVR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter SOT-23, 800mV-2.7V, -40°C to 85°C Product overview: SN74AUC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G04DBVR
Gates and Inverters SN74AUC1G04DBVR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G04DBVR
Logic - Gates and Inverters SN74AUC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AUC1G04DBVR
Logic ICs >> Inverters SN74AUC1G04DBVR
1 10uA 1.9ns@2.5V,30pF 800mV~2.7V SOT-23-5 Inverters ROHS

1 10uA 1.9ns@2.5V,30pF 800mV~2.7V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G04DBVR 296-13168-6-ND 084091-SN74AUC1G04DBVR 705-SN74AUC1G04DBVR SN74AUC1G04DBVR SN74AUC1G04DBVR SN74AUC1G04DBVR SN74AUC1G04DBVR
Product Name SN74AUC1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G04DBVR 2.7V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic ICs >> Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 800mV~2.7V
Logic Family AUC
Propagation Delay 4.4 ns 1.9 ns 1.9 ns 3 ns 1.9 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details