Texas Instruments SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02DCKR

Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G02 Single 2-Input Positive-NOR Gate - SN74AUC1G02DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G02 Single 2-Input Positive-NOR Gate
SN74AUC1G02DCKR
SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02DCKR
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 85

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G02DCKR - 065313-SN74AUC1G02DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G02DCKR
065313-SN74AUC1G02DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G02DCKR 065313-SN74AUC1G02DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065313-SN74AUC1G02DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065313-SN74AUC1G02DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G02DCKR
2.7V Logic IC 705-SN74AUC1G02DCKR
2-Input NOR Gate, CMOS, 2.7V, SC Package, 2.1ns Delay Product overview: SN74AUC1G02DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02DCKR can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, 2.7V, SC Package, 2.1ns Delay Product overview: SN74AUC1G02DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC1G02DCKR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-13167-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13167-6-ND
Gates and Inverters 296-13167-6-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13167-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13167-1-ND
Gates and Inverters 296-13167-1-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13167-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13167-2-ND
Gates and Inverters 296-13167-2-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G02DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G02DCKR
Logic - Gates and Inverters SN74AUC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G02DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G02DCKR
Gates and Inverters SN74AUC1G02DCKR
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74AUC1G02DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G02DCKR
Gates and Inverters SN74AUC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G02DCKR
Logic Gates SN74AUC1G02DCKR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G02DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G02DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G02DCKR 065313-SN74AUC1G02DCKR 705-SN74AUC1G02DCKR SN74AUC1G02DCKR 296-13167-6-ND SN74AUC1G02DCKR SN74AUC1G02DCKR SN74AUC1G02DCKR SN74AUC1G02DCKR SN74AUC1G02DCKR
Product Name SN74AUC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74AUC1G02DCKR 2.7V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate NOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 4.6 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details