Single 2-Input Positive-NAND Gate 5-DSBGA -40 to 85
NAND Gate, AUC Series, 1-Func, 2-Input, CMOS
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Win Source Part Number: 1257961-SN74AUC1G00Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-18546-1,296-SN7
Base Product Number: 74AUC1G00
CMOS NAND Gate IC, 2-Input, 2.7V Max, 85°C, SMT Product overview: SN74AUC1G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00YZPR can be used for catalog matching and distributor lookup.
Logic Gates Sngl2Inpt+NANDGt
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE NAND 1CH 2-INP 5DSBGA
IC GATE NAND 1CH 2-INP 5DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G00YZPR | SN74AUC1G00YZPR | 296-SN74AUC1G00YZPRTR-ND | 1257961-SN74AUC1G00YZPR | 705-SN74AUC1G00YZPR | SN74AUC1G00YZPR | SN74AUC1G00YZPR | SN74AUC1G00YZPR | SN74AUC1G00YZPR |
| Product Name | SN74AUC1G00 Single 2-Input Positive-NAND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 2.7V Logic IC | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |||
| Logic Family | AUC | CMOS | |||||||
| Propagation Delay | 4.7 ns | 2 ns | 2 ns | 2 ns | |||||
| Operating Current | 0.0100 mA | 9 mA | 0.0100 mA |