Texas Instruments SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DRLR

Description
Single 2-Input Positive-NAND Gate 5-SOT -40 to 85
Request a Quote
Description
Single 2-Input Positive-NAND Gate 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC1G00 is a single 2-input positive-NAND gate designed for low power consumption, with a maximum supply current of 10 mA. It operates within a supply voltage range of 0.8 V to 2.7 V, optimized specifically for 1.65 V to 1.95 V operation. The device features a maximum propagation delay of 2.2 ns at 1.8 V and is capable of driving outputs up to 8 mA at 1.8 V. It supports mixed-mode signal operation and includes partial-power-down capabilities through its I_off feature, which disables outputs to prevent backflow current when powered down. The SN74AUC1G00 is available in a NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to a compact design. It is rated for operation over a temperature range of -40°C to 85°C and offers robust ESD protection exceeding 2000 V for the human body model.

Datasheet Summary
Powered by GS/AI

The SN74AUC1G00 is a single 2-input positive-NAND gate designed for low power consumption, with a maximum supply current of 10 mA. It operates within a supply voltage range of 0.8 V to 2.7 V, optimized specifically for 1.65 V to 1.95 V operation. The device features a maximum propagation delay of 2.2 ns at 1.8 V and is capable of driving outputs up to 8 mA at 1.8 V. It supports mixed-mode signal operation and includes partial-power-down capabilities through its I_off feature, which disables outputs to prevent backflow current when powered down. The SN74AUC1G00 is available in a NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to a compact design. It is rated for operation over a temperature range of -40°C to 85°C and offers robust ESD protection exceeding 2000 V for the human body model.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G00 Single 2-Input Positive-NAND Gate - SN74AUC1G00DRLR - Texas Instruments
Dallas, TX, United States
SN74AUC1G00 Single 2-Input Positive-NAND Gate
SN74AUC1G00DRLR
SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DRLR
Single 2-Input Positive-NAND Gate 5-SOT -40 to 85

Single 2-Input Positive-NAND Gate 5-SOT -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G00DRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G00DRLRDKR-ND
Gates and Inverters 296-SN74AUC1G00DRLRDKR-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G00DRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G00DRLRTR-ND
Gates and Inverters 296-SN74AUC1G00DRLRTR-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G00DRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G00DRLRCT-ND
Gates and Inverters 296-SN74AUC1G00DRLRCT-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G00DRLR - 065311-SN74AUC1G00DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G00DRLR
065311-SN74AUC1G00DRLR
Logic - Logic - Gates and Inverters - SN74AUC1G00DRLR 065311-SN74AUC1G00DRLR
Manufacturer: Texas Instruments Win Source Part Number: 065311-SN74AUC1G00DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065311-SN74AUC1G00DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G00DRLR
2.7V Logic IC 705-SN74AUC1G00DRLR
NAND Gate IC, 1x2-Input, CMOS, SOT-5, 2.7V Product overview: SN74AUC1G00DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DRLR can be used for catalog matching and distributor lookup.

NAND Gate IC, 1x2-Input, CMOS, SOT-5, 2.7V Product overview: SN74AUC1G00DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC1G00DRLR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G00DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G00DRLR
Logic - Gates and Inverters SN74AUC1G00DRLR
IC GATE NAND 1CH 2-INP SOT5

IC GATE NAND 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G00DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G00DRLR
Gates and Inverters SN74AUC1G00DRLR
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G00DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G00DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G00DRLR
IC GATE NAND 1CH 2-INP SOT5

IC GATE NAND 1CH 2-INP SOT5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G00DRLR 296-SN74AUC1G00DRLRDKR-ND 065311-SN74AUC1G00DRLR 705-SN74AUC1G00DRLR SN74AUC1G00DRLR SN74AUC1G00DRLR SN74AUC1G00DRLR SN74AUC1G00DRLR
Product Name SN74AUC1G00 Single 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G00DRLR 2.7V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers