16-bit transparent D-type latch with 3-state outputs, designed for 0.8-V to 2.7-V operation and optimized for 1.65-V to 1.95-V V_CC, in a 48-pin TVSOP package with dimensions of 16.4 mm width and 7.1 mm height, operating from -40°C to 85°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 191415-SN74AUC16373D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 9mA, 9mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 0.8 V to 2.7 V
Propagation Delay Time (ns): 8ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AUC16373DGVR | 191415-SN74AUC16373DGVR | 296-15417-2-ND | SN74AUC16373DGVR | SN74AUC16373DGVR | SN74AUC16373DGVR |
| Product Name | SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74AUC16373DGVR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 8 ns | 8 ns | 8 ns | 8 ns |