The SN74AUC00RGYRG4 is a quadruple 2-input positive-NAND gate designed for optimized operation at 1.8 V, with a maximum supply voltage of 3.6 V. It supports mixed-mode signal operation and is capable of functioning in a partial-power-down mode, which helps prevent damaging current backflow when powered down. The device operates within a voltage range of 0.8 V to 2.7 V and features a maximum propagation delay of 2 ns at 1.8 V. This NAND gate has a low power consumption of 10 mA maximum and can drive outputs of ±8 mA at 1.8 V. It is rated for a wide operating temperature range of -40°C to 85°C and exhibits robust latch-up performance exceeding 100 mA per JESD 78, Class II. Additionally, it provides ESD protection that exceeds JESD 22 standards, ensuring reliability in various applications. The device is available in a 14-pin VQFN package, making it suitable for compact designs.
Quadruple 2-Input Positive-NAND Gate 14-VQFN -40 to 85
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
Quad 2-Input NAND Gate, CMOS, 2.7V, VQFN, 85°C Product overview: SN74AUC00RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC00RGYRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257937-SN74AUC00RGY
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUC00
IC GATE NAND 4CH 2-INP 14VQFN
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE NAND 4CH 2-INP 14VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC00RGYRG4 | SN74AUC00RGYRG4-ND | 705-SN74AUC00RGYRG4 | 1257937-SN74AUC00RGYRG4 | SN74AUC00RGYRG4 | SN74AUC00RGYRG4 | SN74AUC00RGYRG4 |
| Product Name | SN74AUC00 Quadruple 2-Input Positive-NAND Gate | Gates and Inverters | Quad 2.7V VQFN Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |
| Logic Family | AUC | ||||||
| Propagation Delay | 4.7 ns | 2 ns | 2 ns | 2 ns | |||
| Operating Current | 0.0100 mA | 9 mA | 0.0100 mA |