Texas Instruments SN74AUC00 Quadruple 2-Input Positive-NAND Gate SN74AUC00RGYR

Description
Quadruple 2-Input Positive-NAND Gate 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC00 Quadruple 2-Input Positive-NAND Gate - SN74AUC00RGYR - Texas Instruments
Dallas, TX, United States
SN74AUC00 Quadruple 2-Input Positive-NAND Gate
SN74AUC00RGYR
SN74AUC00 Quadruple 2-Input Positive-NAND Gate SN74AUC00RGYR
Quadruple 2-Input Positive-NAND Gate 14-VQFN -40 to 85

Quadruple 2-Input Positive-NAND Gate 14-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 2.7V VQFN Logic IC
705-SN74AUC00RGYR
Quad 2.7V VQFN Logic IC 705-SN74AUC00RGYR
Quad 2-Input NAND Gate, CMOS, 2.7V, VQFN, Tape & Reel Product overview: SN74AUC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC00RGYR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, 2.7V, VQFN, Tape & Reel Product overview: SN74AUC00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC00RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC00RGYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 296-16749-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16749-1-ND
Gates and Inverters 296-16749-1-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16749-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16749-2-ND
Gates and Inverters 296-16749-2-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16749-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16749-6-ND
Gates and Inverters 296-16749-6-ND
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC00RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC00RGYR
Logic - Gates and Inverters SN74AUC00RGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC00RGYR
Logic Gates SN74AUC00RGYR
Logic Gates Quad 2-Input Pos- NAND Gate

Logic Gates Quad 2-Input Pos- NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC00RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC00RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC00RGYR
IC GATE NAND 4CH 2-INP 14VQFN

IC GATE NAND 4CH 2-INP 14VQFN

Supplier's Site
Gates and Inverters - SN74AUC00RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC00RGYR
Gates and Inverters SN74AUC00RGYR
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC00RGYR 705-SN74AUC00RGYR SN74AUC00RGYR 296-16749-1-ND SN74AUC00RGYR SN74AUC00RGYR SN74AUC00RGYR SN74AUC00RGYR
Product Name SN74AUC00 Quadruple 2-Input Positive-NAND Gate Quad 2.7V VQFN Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 4.7 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers