Octal Magnitude Comparators 24-SOIC 0 to 70
Magnitude Comparator, AS Series, 8-Bit, True Output, TTL, PDSO24
Magnitude Comparator Bit Active High Output AB 24-SOIC
IC COMPARATOR MAG 8BIT 24SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74AS885DWR | SN74AS885DWR | 296-6383-2-ND | SN74AS885DWR |
| Product Name | SN74AS885 Octal Magnitude Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Magnitude | Magnitude | Magnitude | |
| Supply Voltage | 5V; Other; 4.5 | 4.5V ~ 5.5V | Other | |
| Package Type | Other; TTL | SOP; Other; SOP24 | SOIC | |
| Logic Family | AS | TTL |