Texas Instruments CD4585B 4-Bit Magnitude Comparators CD4585BE

Description
4-Bit Magnitude Comparators 16-PDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4585B 4-Bit Magnitude Comparators - CD4585BE - Texas Instruments
Dallas, TX, United States
CD4585B 4-Bit Magnitude Comparators
CD4585BE
CD4585B 4-Bit Magnitude Comparators CD4585BE
4-Bit Magnitude Comparators 16-PDIP -55 to 125

4-Bit Magnitude Comparators 16-PDIP -55 to 125

Buy Now Datasheet
Comparators - 296-2080-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-2080-5-ND
Comparators 296-2080-5-ND
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4585BE
Integrated Circuits (ICs) - Logic - Comparators CD4585BE
IC COMPARATOR MAG 4BIT 16DIP

IC COMPARATOR MAG 4BIT 16DIP

Supplier's Site
Logic, 4Bit Magntd Comparator, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8572 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 4Bit Magntd Comparator, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8572
Logic, 4Bit Magntd Comparator, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8572
LOGIC, 4BIT MAGNTD COMPARATOR, 16DIP; Logic Family / Base Number:CD4585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V;RoHS Compliant: Yes

LOGIC, 4BIT MAGNTD COMPARATOR, 16DIP; Logic Family / Base Number:CD4585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD4585BE
Logic Comparators CD4585BE
Logic Comparators 4-Bit Magnitude

Logic Comparators 4-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD4585BE 296-2080-5-ND CD4585BE 36AJ8572 CD4585BE
Product Name CD4585B 4-Bit Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators Logic, 4Bit Magntd Comparator, 16Dip; Logic Family / Base Number Texas Instruments Logic Comparators
Type Magnitude Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other Other; 3V
Package Type Other; CMOS DIP
Logic Family CD4000
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - CD4585BNSRE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWTE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - LM119 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details