Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS869DWRG4

Description
Win Source Part Number: 1259008-SN74AS869DWR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 45 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259008-SN74AS869DWR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 45 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259008-SN74AS869DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259008-SN74AS869DWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259008-SN74AS869DWRG4
Win Source Part Number: 1259008-SN74AS869DWR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 45 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete

Win Source Part Number: 1259008-SN74AS869DWRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 45 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS8
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74AS869DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS869DWRG4
Counters, Dividers SN74AS869DWRG4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74AS869DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74AS869DWRG4
Logic - Counters, Dividers SN74AS869DWRG4
IC COUNTER BINARY 8BIT 24SOIC

IC COUNTER BINARY 8BIT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259008-SN74AS869DWRG4 SN74AS869DWRG4 SN74AS869DWRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5
View Details
4 suppliers
Logic Family / Base Number Nexperia - 27AC6290 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type SOIC
View Details