Texas Instruments SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867DW

Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867DW - Texas Instruments
Dallas, TX, United States
SN74AS867 Synchronous 8-Bit Up/Down Counters
SN74AS867DW
SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867DW
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS867DW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Supplier's Site Datasheet
Counters, Dividers - SN74AS867DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867DW
Counters, Dividers SN74AS867DW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Counters, Dividers - SN74AS867DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867DW
Counters, Dividers SN74AS867DW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS867DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS867DW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS867DW
IC SYNC UP/DN COUNTER 24-SOIC

IC SYNC UP/DN COUNTER 24-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS867DW SN74AS867DW SN74AS867DW SN74AS867DW
Product Name SN74AS867 Synchronous 8-Bit Up/Down Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; SOIC24 SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers