Texas Instruments SN74AS808B Hex 2-Input AND Drivers SN74AS808BN

Description
Hex 2-Input AND Drivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input AND Drivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS808B Hex 2-Input AND Drivers - SN74AS808BN - Texas Instruments
Dallas, TX, United States
SN74AS808B Hex 2-Input AND Drivers
SN74AS808BN
SN74AS808B Hex 2-Input AND Drivers SN74AS808BN
Hex 2-Input AND Drivers 20-PDIP 0 to 70

Hex 2-Input AND Drivers 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 48mA Logic IC
705-SN74AS808BN
5V 48mA Logic IC 705-SN74AS808BN
Hex 2-Input AND Gate IC, 6 Circuits, 5V, 48mA, 6ns, PDIP Product overview: SN74AS808BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS808BN can be used for catalog matching and distributor lookup.

Hex 2-Input AND Gate IC, 6 Circuits, 5V, 48mA, 6ns, PDIP Product overview: SN74AS808BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS808BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6374-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6374-5-ND
Gates and Inverters 296-6374-5-ND
AND Gate IC 6 Channel 20-PDIP

AND Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS808BN - 029863-SN74AS808BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS808BN
029863-SN74AS808BN
Logic - Logic - Gates and Inverters - SN74AS808BN 029863-SN74AS808BN
Manufacturer: Texas Instruments Win Source Part Number: 029863-SN74AS808BN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029863-SN74AS808BN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AS808BN - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

AND Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS808BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS808BN
Logic - Gates and Inverters SN74AS808BN
IC GATE AND 6CH 2-INP 20DIP

IC GATE AND 6CH 2-INP 20DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS808BN
Logic Gates SN74AS808BN
Logic Gates Hex 2-Input AND Drivers

Logic Gates Hex 2-Input AND Drivers

Buy Now Datasheet
Gates and Inverters - SN74AS808BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS808BN
Gates and Inverters SN74AS808BN
AND Gate IC 6 Channel 20-PDIP

AND Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS808BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS808BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS808BN
IC GATE AND 6CH 2-INP 20DIP

IC GATE AND 6CH 2-INP 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS808BN 705-SN74AS808BN 296-6374-5-ND 029863-SN74AS808BN SN74AS808BN SN74AS808BN SN74AS808BN SN74AS808BN SN74AS808BN
Product Name SN74AS808B Hex 2-Input AND Drivers 5V 48mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS808BN Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0130 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products