Hex 2-Input AND Drivers 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AS808BDWE4 |
| Product Name | SN74AS808B Hex 2-Input AND Drivers |
| Gate Type | Buffer/Driver; AND |
| Supply Voltage | 5V; 5 |
| Logic Family | AS |
| Propagation Delay | 6 ns |