Texas Instruments SN74AS804B Hex 2-Input NAND Drivers SN74AS804BN

Description
Hex 2-Input NAND Drivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input NAND Drivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS804B Hex 2-Input NAND Drivers - SN74AS804BN - Texas Instruments
Dallas, TX, United States
SN74AS804B Hex 2-Input NAND Drivers
SN74AS804BN
SN74AS804B Hex 2-Input NAND Drivers SN74AS804BN
Hex 2-Input NAND Drivers 20-PDIP 0 to 70

Hex 2-Input NAND Drivers 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74AS804BN - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 1-Func, 2-Input, TTL, PDIP20

NAND Gate, AS Series, 1-Func, 2-Input, TTL, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
5V Logic IC
705-SN74AS804BN
5V Logic IC 705-SN74AS804BN
Hex 2-Input NAND Gate IC, 5V, 4ns, PDIP Product overview: SN74AS804BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BN can be used for catalog matching and distributor lookup.

Hex 2-Input NAND Gate IC, 5V, 4ns, PDIP Product overview: SN74AS804BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6373-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6373-5-ND
Gates and Inverters 296-6373-5-ND
NAND Gate IC 6 Channel 20-PDIP

NAND Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS804BN - 065305-SN74AS804BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS804BN
065305-SN74AS804BN
Logic - Logic - Gates and Inverters - SN74AS804BN 065305-SN74AS804BN
Manufacturer: Texas Instruments Win Source Part Number: 065305-SN74AS804BN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS804BN; SN74AS804BNE4; SN74AS804BN; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065305-SN74AS804BN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS804BN; SN74AS804BNE4; SN74AS804BN;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS804BN
Logic Gates SN74AS804BN
Logic Gates Hex 2-Input NAND Driver

Logic Gates Hex 2-Input NAND Driver

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS804BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS804BN
Logic - Gates and Inverters SN74AS804BN
IC GATE NAND 6CH 2-INP 20DIP

IC GATE NAND 6CH 2-INP 20DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AS804BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS804BN
Gates and Inverters SN74AS804BN
NAND Gate IC 6 Channel 20-PDIP

NAND Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS804BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS804BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS804BN
IC GATE NAND 6CH 2-INP 20DIP

IC GATE NAND 6CH 2-INP 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS804BN SN74AS804BN 705-SN74AS804BN 296-6373-5-ND 065305-SN74AS804BN SN74AS804BN SN74AS804BN SN74AS804BN SN74AS804BN
Product Name SN74AS804B Hex 2-Input NAND Drivers 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS804BN Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Logic Family TTL
IC Package Type DIP; PDIP; Other; PDIP20 Other; PDIP DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 20-PDIP DIP; Other; 20-DIP (0.300\", 7.62mm)
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers