Texas Instruments SN74AS804B Hex 2-Input NAND Drivers SN74AS804BDW

Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS804B Hex 2-Input NAND Drivers - SN74AS804BDW - Texas Instruments
Dallas, TX, United States
SN74AS804B Hex 2-Input NAND Drivers
SN74AS804BDW
SN74AS804B Hex 2-Input NAND Drivers SN74AS804BDW
Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-6372-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6372-5-ND
Gates and Inverters 296-6372-5-ND
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
 - SN74AS804BDW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 1-Func, 2-Input, TTL, PDSO20

NAND Gate, AS Series, 1-Func, 2-Input, TTL, PDSO20

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS804BDW - 136525-SN74AS804BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS804BDW
136525-SN74AS804BDW
Logic - Logic - Gates and Inverters - SN74AS804BDW 136525-SN74AS804BDW
Manufacturer: Texas Instruments Win Source Part Number: 136525-SN74AS804BDW Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Dimension: 20-SOIC (0.295", 7.50mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136525-SN74AS804BDW
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AS804BDW
5V SOIC Logic IC 705-SN74AS804BDW
Hex 2-Input NAND Gate IC, 5V, 4ns, SOIC, 6 Gates Product overview: SN74AS804BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDW can be used for catalog matching and distributor lookup.

Hex 2-Input NAND Gate IC, 5V, 4ns, SOIC, 6 Gates Product overview: SN74AS804BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS804BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS804BDW
Logic - Gates and Inverters SN74AS804BDW
IC GATE NAND 6CH 2-INP 20SOIC

IC GATE NAND 6CH 2-INP 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS804BDW
Logic Gates SN74AS804BDW
Logic Gates Hex 2-Input NAND Driver

Logic Gates Hex 2-Input NAND Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS804BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS804BDW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS804BDW
IC GATE NAND 6CH 2-INP 20SOIC

IC GATE NAND 6CH 2-INP 20SOIC

Supplier's Site
Gates and Inverters - SN74AS804BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS804BDW
Gates and Inverters SN74AS804BDW
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS804BDW 296-6372-5-ND SN74AS804BDW 136525-SN74AS804BDW 705-SN74AS804BDW SN74AS804BDW SN74AS804BDW SN74AS804BDW SN74AS804BDW
Product Name SN74AS804B Hex 2-Input NAND Drivers Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS804BDW 5V SOIC Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4 ns 4 ns 4 ns
Low Level Output Current (Sink) 48 mA 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers