Texas Instruments SN74AS573A Octal D-Type Transparent Latches With 3-State Outputs SN74AS573AN

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS573AN is an octal D-type transparent latch with 3-state outputs in a 20-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C. It features true logic outputs and a buffered output-enable input that places the outputs in a high-impedance state when activated. The device supports bus-driver applications with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, and low-level output current of 24 mA. It complies with the SN74AS573A series specifications, including propagation delays of up to 24 ns for LE to Q and 20 ns for data to Q transitions, and operates with input voltage levels of 2 V for high and 0.8 V for low.

Datasheet Summary
Powered by GS/AI

The SN74AS573AN is an octal D-type transparent latch with 3-state outputs in a 20-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C. It features true logic outputs and a buffered output-enable input that places the outputs in a high-impedance state when activated. The device supports bus-driver applications with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, and low-level output current of 24 mA. It complies with the SN74AS573A series specifications, including propagation delays of up to 24 ns for LE to Q and 20 ns for data to Q transitions, and operates with input voltage levels of 2 V for high and 0.8 V for low.

Suppliers

Company
Product
Description
Supplier Links
SN74AS573A Octal D-Type Transparent Latches With 3-State Outputs - SN74AS573AN - Texas Instruments
Dallas, TX, United States
SN74AS573A Octal D-Type Transparent Latches With 3-State Outputs
SN74AS573AN
SN74AS573A Octal D-Type Transparent Latches With 3-State Outputs SN74AS573AN
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AS573AN
133825-SN74AS573AN
Logic - Logic - Latches - SN74AS573AN 133825-SN74AS573AN
Manufacturer: Texas Instruments Win Source Part Number: 133825-SN74AS573AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133825-SN74AS573AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-6362-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - SN74AS573AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AS573AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AS573AN
Integrated Circuits (ICs) - Logic - Latches SN74AS573AN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - SN74AS573AN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS573AN
Logic - Latches SN74AS573AN
IC OCTAL TRANSPAR LATCH 20-DIP

IC OCTAL TRANSPAR LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AS573AN 133825-SN74AS573AN 296-6362-5-ND SN74AS573AN SN74AS573AN SN74AS573AN
Product Name SN74AS573A Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74AS573AN Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 106 mA
Propagation Delay 8 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74F373DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers