Texas Instruments SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs SN74AS373NSR

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs - SN74AS373NSR - Texas Instruments
Dallas, TX, United States
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs
SN74AS373NSR
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs SN74AS373NSR
Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70

Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70

Buy Now Datasheet
Latches - 296-29129-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AS373NSR
006661-SN74AS373NSR
Logic - Logic - Latches - SN74AS373NSR 006661-SN74AS373NSR
Manufacturer: Texas Instruments Win Source Part Number: 006661-SN74AS373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006661-SN74AS373NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74AS373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AS373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AS373NSR
Integrated Circuits (ICs) - Logic - Latches SN74AS373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74AS373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS373NSR
Logic - Latches SN74AS373NSR
IC OCT D TRANSP LATCH 3ST 20SO

IC OCT D TRANSP LATCH 3ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AS373NSR 296-29129-2-ND 006661-SN74AS373NSR SN74AS373NSR SN74AS373NSR SN74AS373NSR
Product Name SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs Latches Logic - Logic - Latches - SN74AS373NSR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 100 mA
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers