Texas Instruments SN74AS30 8-Input Positive-NAND Gates SN74AS30D

Description
8-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS30 8-Input Positive-NAND Gates - SN74AS30D - Texas Instruments
Dallas, TX, United States
SN74AS30 8-Input Positive-NAND Gates
SN74AS30D
SN74AS30 8-Input Positive-NAND Gates SN74AS30D
8-Input Positive-NAND Gates 14-SOIC 0 to 70

8-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257975-SN74AS30D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257975-SN74AS30D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257975-SN74AS30D
Win Source Part Number: 1257975-SN74AS30D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS30DG4,SN74AS30 DE4,SN74AS30DE4,2156 -SN74AS30D,TEXTISSN7 4AS30D,SN74AS30DG4 Base Product Number: 74AS30

Win Source Part Number: 1257975-SN74AS30D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS30DG4,SN74AS30DE4,SN74AS30DE4,2156-SN74AS30D,TEXTISSN74AS30D,SN74AS30DG4
Base Product Number: 74AS30

Buy Now Datasheet
Singapore, Singapore
5V 20mA SOIC Logic IC
705-SN74AS30D
5V 20mA SOIC Logic IC 705-SN74AS30D
8-Input NAND Gate IC, 5V, 20mA, 5ns, SOIC Product overview: SN74AS30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS30D can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 20mA, 5ns, SOIC Product overview: SN74AS30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS30D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS30D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS30D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS30D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS30D
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AS30D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS30D
Gates and Inverters SN74AS30D
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS30D 1257975-SN74AS30D 705-SN74AS30D SN74AS30D SN74AS30D SN74AS30D
Product Name SN74AS30 8-Input Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters 5V 20mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Inputs 8 8 8
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers