Texas Instruments SN74AS240A Octal Buffers/Drivers With 3-State Outputs SN74AS240ADWR

Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS240A Octal Buffers/Drivers With 3-State Outputs - SN74AS240ADWR - Texas Instruments
Dallas, TX, United States
SN74AS240A Octal Buffers/Drivers With 3-State Outputs
SN74AS240ADWR
SN74AS240A Octal Buffers/Drivers With 3-State Outputs SN74AS240ADWR
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70

Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-SN74AS240ADWR
5V SOIC Interface Transceiver IC 704-SN74AS240ADWR
Octal 3-State Buffer/Driver, 6.5ns, 5V, SOIC Product overview: SN74AS240ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS240ADWR can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 6.5ns, 5V, SOIC Product overview: SN74AS240ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS240ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS240ADWR - 1253980-SN74AS240ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS240ADWR
1253980-SN74AS240ADWR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS240ADWR 1253980-SN74AS240ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1253980-SN74AS240ADW R Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74AS240 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253980-SN74AS240ADWR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS240
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - SN74AS240ADWR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AS Series, 2-Func, 4-Bit, Inverted Output, TTL, PDSO20

Bus Driver, AS Series, 2-Func, 4-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AS240ADWR 704-SN74AS240ADWR 1253980-SN74AS240ADWR SN74AS240ADWR
Product Name SN74AS240A Octal Buffers/Drivers With 3-State Outputs 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AS240ADWR
Technology AS
Device Type Buffer Transceiver Buffer Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
2 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details