Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1253979-SN74AS240ADW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS240
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Octal 3-State Buffer/Driver, 8-Bit, 9.5ns, 5V, SOIC Product overview: SN74AS240ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS240ADW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AS240ADW | 1253979-SN74AS240ADW | 704-SN74AS240ADW |
| Product Name | SN74AS240A Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74AS240ADW | 8-bit 5V SOIC Interface Transceiver IC |
| Technology | AS | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |