Texas Instruments SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21N

Description
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS21 Dual 4-Input Positive-AND Gates - SN74AS21N - Texas Instruments
Dallas, TX, United States
SN74AS21 Dual 4-Input Positive-AND Gates
SN74AS21N
SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21N
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70

Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33800-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33800-5-ND
Gates and Inverters 296-33800-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 5V Logic IC
705-SN74AS21N
Dual 5V Logic IC 705-SN74AS21N
Dual 4-Input AND Gate IC, 5V, 6ns, PDIP Product overview: SN74AS21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21N can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 6ns, PDIP Product overview: SN74AS21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS21N - 082243-SN74AS21N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS21N
082243-SN74AS21N
Logic - Logic - Gates and Inverters - SN74AS21N 082243-SN74AS21N
Manufacturer: Texas Instruments Win Source Part Number: 082243-SN74AS21N Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082243-SN74AS21N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS21N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 2-Func, 4-Input, TTL, PDIP14

AND Gate, AS Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS21N
Logic Gates SN74AS21N
Logic Gates Dual 4-Input Positive-AND Gates

Logic Gates Dual 4-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS21N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS21N
Logic - Gates and Inverters SN74AS21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AS21N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS21N
Gates and Inverters SN74AS21N
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS21N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS21N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS21N 296-33800-5-ND 705-SN74AS21N 082243-SN74AS21N SN74AS21N SN74AS21N SN74AS21N SN74AS21N SN74AS21N
Product Name SN74AS21 Dual 4-Input Positive-AND Gates Gates and Inverters Dual 5V Logic IC Logic - Logic - Gates and Inverters - SN74AS21N Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 15 ns 6 ns 6 ns 6 ns
Operating Current 0.0014 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers