CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-PDIP -55 to 125
Shift Shift Register 1 Element 4 Bit 16-PDIP
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.
LOGIC, SHIFT REG P-IN/P-OUT, 16DIP; Logic Family / Base Number:CD4035; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Counter Shift Registers 4Stge Prl In/Out
IC SHIFT REG P-IN/P-OUT 16-DIP
Shift Shift Register 1 Element 4 Bit 16-PDIP
IC SHIFT REG P-IN/P-OUT 16-DIP
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4035BE | 296-2163-5-ND | CD4035BE | 6629613 | 36AJ8523 | CD4035BE | CD4035BE | CD4035BE | CD4035BE |
| Product Name | CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register | Shift Registers | Logic, Shift Reg P-In/p-Out, 16Dip; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | ||
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V; 3V ~ 18V | 1.8V | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; PDIP16 | PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; CD4000 | CMOS | CMOS | ||||||
| Clock Frequency | 8 MHz | ||||||||
| Propagation Delay | 200 ns |