Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74AS181ADWG4

Description
Win Source Part Number: 1256256-SN74AS181ADW G4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256256-SN74AS181ADW G4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256256-SN74AS181ADWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256256-SN74AS181ADWG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256256-SN74AS181ADWG4
Win Source Part Number: 1256256-SN74AS181ADW G4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete

Win Source Part Number: 1256256-SN74AS181ADWG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74AS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Arithmetic Logic Unit
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256256-SN74AS181ADWG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Arithmetic Logic Unit
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details