Texas Instruments SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers SN74AS1032AN

Description
Quadruple 2-Input Positive-OR Buffers/Drivers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Buffers/Drivers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers - SN74AS1032AN - Texas Instruments
Dallas, TX, United States
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers
SN74AS1032AN
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers SN74AS1032AN
Quadruple 2-Input Positive-OR Buffers/Drivers 14-PDIP 0 to 70

Quadruple 2-Input Positive-OR Buffers/Drivers 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33789-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33789-5-ND
Gates and Inverters 296-33789-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V 48mA Logic IC
705-SN74AS1032AN
Quad 5V 48mA Logic IC 705-SN74AS1032AN
Quad 2-Input OR Buffer/Driver, 5V, 48mA, 6.3ns, PDIP Product overview: SN74AS1032AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1032AN can be used for catalog matching and distributor lookup.

Quad 2-Input OR Buffer/Driver, 5V, 48mA, 6.3ns, PDIP Product overview: SN74AS1032AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1032AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS1032AN - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS1032AN - 065284-SN74AS1032AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS1032AN
065284-SN74AS1032AN
Logic - Logic - Gates and Inverters - SN74AS1032AN 065284-SN74AS1032AN
Manufacturer: Texas Instruments Win Source Part Number: 065284-SN74AS1032AN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Current - Quiescent (Max): 11.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS1032AN; SN74AS1032ANE4; SN74AS1032AN; SN54AS32FK; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065284-SN74AS1032AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Current - Quiescent (Max): 11.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS1032AN; SN74AS1032ANE4; SN74AS1032AN; SN54AS32FK;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1032AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1032AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1032AN
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AS1032AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1032AN
Gates and Inverters SN74AS1032AN
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1032AN
Logic Gates SN74AS1032AN
Logic Gates Quad 2-Input Pos-OR Buffers/Drivers

Logic Gates Quad 2-Input Pos-OR Buffers/Drivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1032AN 296-33789-5-ND 705-SN74AS1032AN SN74AS1032AN 065284-SN74AS1032AN SN74AS1032AN SN74AS1032AN SN74AS1032AN
Product Name SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers Gates and Inverters Quad 5V 48mA Logic IC Logic - Logic - Gates and Inverters - SN74AS1032AN Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type Buffer/Driver; OR OR Buffer/Driver; OR; OR GATE, Buffer OR NOT; OR; OR Gate OR OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 6.3 ns 6.3 ns 6.3 ns 6.3 ns
Operating Current 0.0115 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers