Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AS1000ADRG4 |
| Product Name | SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers |
| Gate Type | Buffer/Driver; NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | AS |
| Propagation Delay | 4 ns |