Texas Instruments SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS08 Quadruple 2-Input Positive-AND Gates - SN74AS08NSR - Texas Instruments
Dallas, TX, United States
SN74AS08 Quadruple 2-Input Positive-AND Gates
SN74AS08NSR
SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08NSR
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AS08NSR
Quad 5.5V Logic IC 705-SN74AS08NSR
Quad 2-Input AND Gate IC, 5.5V, 5.5ns, SOP, Bipolar Product overview: SN74AS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08NSR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 5.5ns, SOP, Bipolar Product overview: SN74AS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS08NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29288-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29288-2-ND
Gates and Inverters 296-29288-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS08NSR - 119282-SN74AS08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS08NSR
119282-SN74AS08NSR
Logic - Logic - Gates and Inverters - SN74AS08NSR 119282-SN74AS08NSR
Manufacturer: Texas Instruments Win Source Part Number: 119282-SN74AS08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119282-SN74AS08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AS08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS08NSR
Gates and Inverters SN74AS08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74AS08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS08NSR
Logic - Gates and Inverters SN74AS08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS08NSR
Logic Gates SN74AS08NSR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS08NSR 705-SN74AS08NSR SN74AS08NSR 296-29288-2-ND 119282-SN74AS08NSR SN74AS08NSR SN74AS08NSR SN74AS08NSR SN74AS08NSR
Product Name SN74AS08 Quadruple 2-Input Positive-AND Gates Quad 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS08NSR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 14 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0024 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers