Texas Instruments SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS08 Quadruple 2-Input Positive-AND Gates - SN74AS08D - Texas Instruments
Dallas, TX, United States
SN74AS08 Quadruple 2-Input Positive-AND Gates
SN74AS08D
SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08D
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS08D - 1253954-SN74AS08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS08D
1253954-SN74AS08D
Logic - Logic - Gates and Inverters - SN74AS08D 1253954-SN74AS08D
Manufacturer: Texas Instruments Win Source Part Number: 1253954-SN74AS08D Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74AS08 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253954-SN74AS08D
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS08
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Buy Now
Singapore, Singapore
5.5V 20mA SOIC Logic IC
705-SN74AS08D
5.5V 20mA SOIC Logic IC 705-SN74AS08D
4x 2-Input AND Gate IC, 5.5V, 20mA, 5.5ns, SOIC Product overview: SN74AS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08D can be used for catalog matching and distributor lookup.

4x 2-Input AND Gate IC, 5.5V, 20mA, 5.5ns, SOIC Product overview: SN74AS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-33785-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33785-5-ND
Gates and Inverters 296-33785-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube - 815-SN74AS08D - Utmel Electronic Limited
Hong Kong, China
AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube
815-SN74AS08D
AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube 815-SN74AS08D
AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube

AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube

Supplier's Site
Gates and Inverters - SN74AS08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS08D
Gates and Inverters SN74AS08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS08D
Logic Gates SN74AS08D
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS08D
Logic - Gates and Inverters SN74AS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS08D 1253954-SN74AS08D 705-SN74AS08D SN74AS08D 296-33785-5-ND 815-SN74AS08D SN74AS08D SN74AS08D SN74AS08D SN74AS08D
Product Name SN74AS08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AS08D 5.5V 20mA SOIC Logic IC Gates and Inverters AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL TTL; TTL
Propagation Delay 14 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0024 mA 2 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers