Texas Instruments SN74AS02 Quadruple 2-Input Positive-NOR Gates SN74AS02DR

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS02 Quadruple 2-Input Positive-NOR Gates - SN74AS02DR - Texas Instruments
Dallas, TX, United States
SN74AS02 Quadruple 2-Input Positive-NOR Gates
SN74AS02DR
SN74AS02 Quadruple 2-Input Positive-NOR Gates SN74AS02DR
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SMD 5V SOIC Logic IC
705-SN74AS02DR
Quad SMD 5V SOIC Logic IC 705-SN74AS02DR
Quad 2-Input NOR Gate IC, 4.5ns, 5V, SOIC, Surface Mount Product overview: SN74AS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS02DR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4.5ns, 5V, SOIC, Surface Mount Product overview: SN74AS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS02DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14788-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14788-2-ND
Gates and Inverters 296-14788-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AS02DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS02DR - 006645-SN74AS02DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS02DR
006645-SN74AS02DR
Logic - Logic - Gates and Inverters - SN74AS02DR 006645-SN74AS02DR
Manufacturer: Texas Instruments Win Source Part Number: 006645-SN74AS02DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006645-SN74AS02DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AS02DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS02DR
Gates and Inverters SN74AS02DR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS02DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS02DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AS02DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS02DR
Logic - Gates and Inverters SN74AS02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS02DR 705-SN74AS02DR 296-14788-2-ND SN74AS02DR 006645-SN74AS02DR SN74AS02DR SN74AS02DR SN74AS02DR
Product Name SN74AS02 Quadruple 2-Input Positive-NOR Gates Quad SMD 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS02DR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 12 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0040 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers