Texas Instruments SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH32373KR

Description
2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - SN74ALVTH32373KR - Texas Instruments
Dallas, TX, United States
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs
SN74ALVTH32373KR
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH32373KR
2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs 96-LFBGA -40 to 85

2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVTH32373KR
1253947-SN74ALVTH32373KR
Logic - Logic - Latches - SN74ALVTH32373KR 1253947-SN74ALVTH32373KR
Manufacturer: Texas Instruments Win Source Part Number: 1253947-SN74ALVTH323 73KR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 24mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 1ns Family Name: SN74ALVTH32373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1253947-SN74ALVTH32373KR
Series: 74ALVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 96-LFBGA
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 24mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Family Name: SN74ALVTH32373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA (13.5x5.5)
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Logic - Latches - SN74ALVTH32373KR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVTH32373KR
Logic - Latches SN74ALVTH32373KR
IC D-TYPE LATCH TRI-ST 96-LFBGA

IC D-TYPE LATCH TRI-ST 96-LFBGA

Supplier's Site Datasheet
Latches - SN74ALVTH32373KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVTH32373KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVTH32373KR
Integrated Circuits (ICs) - Logic - Latches SN74ALVTH32373KR
IC D-TYPE LATCH TRI-ST 96-LFBGA

IC D-TYPE LATCH TRI-ST 96-LFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVTH32373KR 1253947-SN74ALVTH32373KR SN74ALVTH32373KR SN74ALVTH32373KR SN74ALVTH32373KR
Product Name SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ALVTH32373KR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3 V ~ 2.7 V, 3 V ~ 3.6 V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DL - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-8994501LA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details