Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALVTH16373KR

Description
Win Source Part Number: 1257338-SN74ALVTH163 73KR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVTH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Delay Time - Propagation: 1ns Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16373K R-TITR,-296-9782-1,2 96-9782-6R,296-9782- 1,2156-SN74ALVTH1637 3KR,296-9782-2,-296- 9782-1,296-9782-1R,2 96-9782-2R,-SN74ALVT H16373KRR,296-9782-6 ,TEXTISSN74ALVTH1637 3KR Base Product Number: SN74ALVTH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257338-SN74ALVTH163 73KR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVTH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Delay Time - Propagation: 1ns Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16373K R-TITR,-296-9782-1,2 96-9782-6R,296-9782- 1,2156-SN74ALVTH1637 3KR,296-9782-2,-296- 9782-1,296-9782-1R,2 96-9782-2R,-SN74ALVT H16373KRR,296-9782-6 ,TEXTISSN74ALVTH1637 3KR Base Product Number: SN74ALVTH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257338-SN74ALVTH16373KR
Integrated Circuits (ICs) - Logic - Latches 1257338-SN74ALVTH16373KR
Win Source Part Number: 1257338-SN74ALVTH163 73KR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALVTH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Delay Time - Propagation: 1ns Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16373K R-TITR,-296-9782-1,2 96-9782-6R,296-9782- 1,2156-SN74ALVTH1637 3KR,296-9782-2,-296- 9782-1,296-9782-1R,2 96-9782-2R,-SN74ALVT H16373KRR,296-9782-6 ,TEXTISSN74ALVTH1637 3KR Base Product Number: SN74ALVTH Product Status: Obsolete

Win Source Part Number: 1257338-SN74ALVTH16373KR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVTH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVTH16373KR-TITR,-296-9782-1,296-9782-6R,296-9782-1,2156-SN74ALVTH16373KR,296-9782-2,-296-9782-1,296-9782-1R,296-9782-2R,-SN74ALVTH16373KRR,296-9782-6,TEXTISSN74ALVTH16373KR
Base Product Number: SN74ALVTH
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74ALVTH16373KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now
Logic - Latches - SN74ALVTH16373KR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVTH16373KR
Logic - Latches SN74ALVTH16373KR
IC D-TYPE LTCH 16BIT 3ST 56-BGA

IC D-TYPE LTCH 16BIT 3ST 56-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVTH16373KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVTH16373KR
Integrated Circuits (ICs) - Logic - Latches SN74ALVTH16373KR
IC D-TYPE LTCH 16BIT 3ST 56-BGA

IC D-TYPE LTCH 16BIT 3ST 56-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257338-SN74ALVTH16373KR SN74ALVTH16373KR SN74ALVTH16373KR SN74ALVTH16373KR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA
Propagation Delay 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 9334FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details