Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16973DLR

Description
Win Source Part Number: 1259822-SN74ALVCH169 73DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15399-1,296-1539 9-2,-296-15399-1R,-7 4ALVCH16973DLRG4,-29 6-15399-1,TEXTISSN74 ALVCH16973DLR,2156-S N74ALVCH16973DLR,296 -15399-1R,296-15399- 6,-74ALVCH16973DLRG4 R,-296-15399-1,296-1 5399-2R,2156-SN74ALV CH16973DLR-TITR,296- 15399-6R,-SN74ALVCH1 6973DLRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259822-SN74ALVCH169 73DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15399-1,296-1539 9-2,-296-15399-1R,-7 4ALVCH16973DLRG4,-29 6-15399-1,TEXTISSN74 ALVCH16973DLR,2156-S N74ALVCH16973DLR,296 -15399-1R,296-15399- 6,-74ALVCH16973DLRG4 R,-296-15399-1,296-1 5399-2R,2156-SN74ALV CH16973DLR-TITR,296- 15399-6R,-SN74ALVCH1 6973DLRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259822-SN74ALVCH16973DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259822-SN74ALVCH16973DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259822-SN74ALVCH16973DLR
Win Source Part Number: 1259822-SN74ALVCH169 73DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15399-1,296-1539 9-2,-296-15399-1R,-7 4ALVCH16973DLRG4,-29 6-15399-1,TEXTISSN74 ALVCH16973DLR,2156-S N74ALVCH16973DLR,296 -15399-1R,296-15399- 6,-74ALVCH16973DLRG4 R,-296-15399-1,296-1 5399-2R,2156-SN74ALV CH16973DLR-TITR,296- 15399-6R,-SN74ALVCH1 6973DLRR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1259822-SN74ALVCH16973DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15399-1,296-15399-2,-296-15399-1R,-74ALVCH16973DLRG4,-296-15399-1,TEXTISSN74ALVCH16973DLR,2156-SN74ALVCH16973DLR,296-15399-1R,296-15399-6,-74ALVCH16973DLRG4R,-296-15399-1,296-15399-2R,2156-SN74ALVCH16973DLR-TITR,296-15399-6R,-SN74ALVCH16973DLRR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16973DLR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16973DLR
Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259822-SN74ALVCH16973DLR SN74ALVCH16973DLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details