Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA ICL3217CA

Description
Manufacturer: Intersil Win Source Part Number: 874153-ICL3217CA Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874153-ICL3217CA Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA
874153-ICL3217CA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA 874153-ICL3217CA
Manufacturer: Intersil Win Source Part Number: 874153-ICL3217CA Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 58 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874153-ICL3217CA
Operating Temperature Range: 0°C ~ 70°C
Features: 5/3 Transceiver Full RS232 24-SSOP
Package: Tube
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 58
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874153-ICL3217CA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM236LJRZ - 860127-ADM236LJRZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details