Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16601DL

Description
Win Source Part Number: 1255961-SN74ALVCH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5240-5R,TEXTISSN 74ALVCH16601DL,2156- SN74ALVCH16601DL,74A LVCH16601DLG4,-296-5 240-5,74ALVCH16601DL G4,-74ALVCH16601DLG4 R,-SN74ALVCH16601DLR ,296-5240-5,-296-524 0-5,-74ALVCH16601DLG 4 Base Product Number: 74ALVCH16601
Request a Quote Datasheet
Description
Win Source Part Number: 1255961-SN74ALVCH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5240-5R,TEXTISSN 74ALVCH16601DL,2156- SN74ALVCH16601DL,74A LVCH16601DLG4,-296-5 240-5,74ALVCH16601DL G4,-74ALVCH16601DLG4 R,-SN74ALVCH16601DLR ,296-5240-5,-296-524 0-5,-74ALVCH16601DLG 4 Base Product Number: 74ALVCH16601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255961-SN74ALVCH16601DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255961-SN74ALVCH16601DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255961-SN74ALVCH16601DL
Win Source Part Number: 1255961-SN74ALVCH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5240-5R,TEXTISSN 74ALVCH16601DL,2156- SN74ALVCH16601DL,74A LVCH16601DLG4,-296-5 240-5,74ALVCH16601DL G4,-74ALVCH16601DLG4 R,-SN74ALVCH16601DLR ,296-5240-5,-296-524 0-5,-74ALVCH16601DLG 4 Base Product Number: 74ALVCH16601

Win Source Part Number: 1255961-SN74ALVCH16601DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5240-5R,TEXTISSN74ALVCH16601DL,2156-SN74ALVCH16601DL,74ALVCH16601DLG4,-296-5240-5,74ALVCH16601DLG4,-74ALVCH16601DLG4R,-SN74ALVCH16601DLR,296-5240-5,-296-5240-5,-74ALVCH16601DLG4
Base Product Number: 74ALVCH16601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255961-SN74ALVCH16601DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F132FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-input NAND gate - 74AHCT00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details