Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16600DGGR

Description
Win Source Part Number: 1255975-SN74ALVCH166 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16600DGGRG4, -74ALVCH16600DGGRG4R ,-SN74ALVCH16600DGGR R,2156-SN74ALVCH1660 0DGGR,-74ALVCH16600D GGRE4,296-5238-1,296 -5238-2,-296-5238-1, 2156-SN74ALVCH16600D GGR-TITR,-74ALVCH166 00DGGRE4R,-296-5238- 1,TEXTISSN74ALVCH166 00DGGR,296-5238-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255975-SN74ALVCH166 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16600DGGRG4, -74ALVCH16600DGGRG4R ,-SN74ALVCH16600DGGR R,2156-SN74ALVCH1660 0DGGR,-74ALVCH16600D GGRE4,296-5238-1,296 -5238-2,-296-5238-1, 2156-SN74ALVCH16600D GGR-TITR,-74ALVCH166 00DGGRE4R,-296-5238- 1,TEXTISSN74ALVCH166 00DGGR,296-5238-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255975-SN74ALVCH16600DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255975-SN74ALVCH16600DGGR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255975-SN74ALVCH16600DGGR
Win Source Part Number: 1255975-SN74ALVCH166 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16600DGGRG4, -74ALVCH16600DGGRG4R ,-SN74ALVCH16600DGGR R,2156-SN74ALVCH1660 0DGGR,-74ALVCH16600D GGRE4,296-5238-1,296 -5238-2,-296-5238-1, 2156-SN74ALVCH16600D GGR-TITR,-74ALVCH166 00DGGRE4R,-296-5238- 1,TEXTISSN74ALVCH166 00DGGR,296-5238-6 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255975-SN74ALVCH16600DGGR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCH16600DGGRG4,-74ALVCH16600DGGRG4R,-SN74ALVCH16600DGGRR,2156-SN74ALVCH16600DGGR,-74ALVCH16600DGGRE4,296-5238-1,296-5238-2,-296-5238-1,2156-SN74ALVCH16600DGGR-TITR,-74ALVCH16600DGGRE4R,-296-5238-1,TEXTISSN74ALVCH16600DGGR,296-5238-6
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255975-SN74ALVCH16600DGGR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers