Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16500DGGR

Description
Win Source Part Number: 1255973-SN74ALVCH165 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH16500DGGRR ,-74ALVCH16500DGGRG4 ,2156-SN74ALVCH16500 DGGR-TITR,-74ALVCH16 500DGGRG4R,2156-SN74 ALVCH16500DGGR,-74AL VCH16500DGGRE4,TEXTI SSN74ALVCH16500DGGR, -296-5229-1,-74ALVCH 16500DGGRE4R,296-522 9-2,296-5229-1,-296- 5229-1,296-5229-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255973-SN74ALVCH165 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH16500DGGRR ,-74ALVCH16500DGGRG4 ,2156-SN74ALVCH16500 DGGR-TITR,-74ALVCH16 500DGGRG4R,2156-SN74 ALVCH16500DGGR,-74AL VCH16500DGGRE4,TEXTI SSN74ALVCH16500DGGR, -296-5229-1,-74ALVCH 16500DGGRE4R,296-522 9-2,296-5229-1,-296- 5229-1,296-5229-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255973-SN74ALVCH16500DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255973-SN74ALVCH16500DGGR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255973-SN74ALVCH16500DGGR
Win Source Part Number: 1255973-SN74ALVCH165 00DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH16500DGGRR ,-74ALVCH16500DGGRG4 ,2156-SN74ALVCH16500 DGGR-TITR,-74ALVCH16 500DGGRG4R,2156-SN74 ALVCH16500DGGR,-74AL VCH16500DGGRE4,TEXTI SSN74ALVCH16500DGGR, -296-5229-1,-74ALVCH 16500DGGRE4R,296-522 9-2,296-5229-1,-296- 5229-1,296-5229-6 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255973-SN74ALVCH16500DGGR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALVCH16500DGGRR,-74ALVCH16500DGGRG4,2156-SN74ALVCH16500DGGR-TITR,-74ALVCH16500DGGRG4R,2156-SN74ALVCH16500DGGR,-74ALVCH16500DGGRE4,TEXTISSN74ALVCH16500DGGR,-296-5229-1,-74ALVCH16500DGGRE4R,296-5229-2,296-5229-1,-296-5229-1,296-5229-6
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255973-SN74ALVCH16500DGGR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers