Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16409DL

Description
Win Source Part Number: 1255956-SN74ALVCH164 09DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 9-Bit, 4-Port Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALVCH16409 DL,-74ALVCH16409DLG4 ,296-5228-5R,-SN74AL VCH16409DLR,-74ALVCH 16409DLG4R,74ALVCH16 409DLG4,-296-5228-5, 296-5228-5,2156-SN74 ALVCH16409DL-TI,74AL VCH16409DLG4,-296-52 28-5 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255956-SN74ALVCH164 09DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 9-Bit, 4-Port Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALVCH16409 DL,-74ALVCH16409DLG4 ,296-5228-5R,-SN74AL VCH16409DLR,-74ALVCH 16409DLG4R,74ALVCH16 409DLG4,-296-5228-5, 296-5228-5,2156-SN74 ALVCH16409DL-TI,74AL VCH16409DLG4,-296-52 28-5 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255956-SN74ALVCH16409DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255956-SN74ALVCH16409DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255956-SN74ALVCH16409DL
Win Source Part Number: 1255956-SN74ALVCH164 09DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 9-Bit, 4-Port Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALVCH16409 DL,-74ALVCH16409DLG4 ,296-5228-5R,-SN74AL VCH16409DLR,-74ALVCH 16409DLG4R,74ALVCH16 409DLG4,-296-5228-5, 296-5228-5,2156-SN74 ALVCH16409DL-TI,74AL VCH16409DLG4,-296-52 28-5 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255956-SN74ALVCH16409DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 9-Bit, 4-Port
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALVCH16409DL,-74ALVCH16409DLG4,296-5228-5R,-SN74ALVCH16409DLR,-74ALVCH16409DLG4R,74ALVCH16409DLG4,-296-5228-5,296-5228-5,2156-SN74ALVCH16409DL-TI,74ALVCH16409DLG4,-296-5228-5
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255956-SN74ALVCH16409DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details