Nexperia B.V. Octal D-type flip-flop with reset; positive-edge trigger 74HCT273D,653

Description
The 74HC273; 74HCT273 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273: CMOS level For 74HCT273: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC273; 74HCT273 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273: CMOS level For 74HCT273: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT273D is an octal positive-edge triggered D-type flip-flop with a master reset and common clock input, designed for digital logic applications. It is housed in an SO20 package with a body width of 7.5 mm and operates over a supply voltage range of 2.0 V to 6.0 V. The device features TTL-level input compatibility, latch-up performance exceeding 100 mA per JESD78 Class II Level B, and ESD protection of at least 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C and complies with JEDEC standards JESD7A and JESD8C.

Datasheet Summary
Powered by GS/AI

The 74HCT273D is an octal positive-edge triggered D-type flip-flop with a master reset and common clock input, designed for digital logic applications. It is housed in an SO20 package with a body width of 7.5 mm and operates over a supply voltage range of 2.0 V to 6.0 V. The device features TTL-level input compatibility, latch-up performance exceeding 100 mA per JESD78 Class II Level B, and ESD protection of at least 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C and complies with JEDEC standards JESD7A and JESD8C.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop with reset; positive-edge trigger
74HCT273D,653
Octal D-type flip-flop with reset; positive-edge trigger 74HCT273D,653
The 74HC273; 74HCT273 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC273: CMOS level For 74HCT273: TTL level Common clock and master reset Eight positive edge-triggered D-type flip-flops ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC273; 74HCT273 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC273: CMOS level
    • For 74HCT273: TTL level
  • Common clock and master reset
  • Eight positive edge-triggered D-type flip-flops
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT273D,653
765497-74HCT273D,653
Logic - Logic - Flip Flops - 74HCT273D,653 765497-74HCT273D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765497-74HCT273D,653 Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 4mA, 5.2mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 4.5V, 50pF Current - Quiescent: 8μA Input Capacitance: 3.5pF Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Clock Frequency: 36MHz Alternative Parts (Cross-Reference): CD74HCT273ME4; CD74HCT273M96E4; CD74HCT273M96G4; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765497-74HCT273D,653
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 5.2mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Family Name: 74HCT273
Categories: Integrated Circuits (ICs)
Clock Frequency: 36MHz
Alternative Parts (Cross-Reference): CD74HCT273ME4; CD74HCT273M96E4; CD74HCT273M96G4;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74HCT273D,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 1727-2844-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2844-2-ND
Flip Flops 1727-2844-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2844-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2844-6-ND
Flip Flops 1727-2844-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2844-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2844-1-ND
Flip Flops 1727-2844-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flop ICs - 1364818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1364818
Flip Flop ICs 1364818
Flip-Flop IC D-Type TTL SO-20

Flip-Flop IC D-Type TTL SO-20

Supplier's Site
Flip Flop ICs - 1364837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1364837
Flip Flop ICs 1364837
Flip-Flop IC D-Type TTL SO-20

Flip-Flop IC D-Type TTL SO-20

Supplier's Site
Flip Flop ICs - 1364837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1364837P
Flip Flop ICs 1364837P
Flip-Flop IC D-Type TTL SO-20

Flip-Flop IC D-Type TTL SO-20

Supplier's Site
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia - 85X2831 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia
85X2831
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia 85X2831
FLIP-FLOP, D-TYPE, 36MHZ, SOIC-20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:-; Frequency:36MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 36MHZ, SOIC-20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:-; Frequency:36MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia - 93X4826 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia
93X4826
Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia 93X4826
FLIP-FLOP, D-TYPE, 36MHZ, SOIC-20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:-; Frequency:36MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 36MHZ, SOIC-20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:-; Frequency:36MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - 74HCT273D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT273D,653
Flip Flops 74HCT273D,653
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74HCT273D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT273D,653
Logic - Flip Flops 74HCT273D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HCT273D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HCT273D,653
Integrated Circuits (ICs) - Logic - Flip Flops 74HCT273D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HCT273D,653 765497-74HCT273D,653 74HCT273D,653 1727-2844-2-ND 1364818 1364837P 85X2831 74HCT273D,653 74HCT273D,653 74HCT273D,653
Product Name Octal D-type flip-flop with reset; positive-edge trigger Logic - Logic - Flip Flops - 74HCT273D,653 Flip Flops Flip Flop ICs Flip Flop ICs Flip-Flop, D-Type, 36Mhz, Soic-20; Logic Family / Base Number Nexperia Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type SOT163-1 SOT163-1 SOIC SOT163 "20-SOIC (0.295"", 7.50mm Width)"; SOIC So SOIC; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 1727-6635-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers