Texas Instruments SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74ALVCH16373DLR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74ALVCH16373DLR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74ALVCH16373DLR
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74ALVCH16373DLR
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
 - SN74ALVCH16373DLR - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH16373DLR
029837-SN74ALVCH16373DLR
Logic - Logic - Latches - SN74ALVCH16373DLR 029837-SN74ALVCH16373DLR
Manufacturer: Texas Instruments Win Source Part Number: 029837-SN74ALVCH1637 3DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029837-SN74ALVCH16373DLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-14784-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH16373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH16373DLR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH16373DLR
IC 16BIT D TRANSP LATCH 48-SSOP

IC 16BIT D TRANSP LATCH 48-SSOP

Supplier's Site
Logic - Latches - SN74ALVCH16373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVCH16373DLR
Logic - Latches SN74ALVCH16373DLR
IC 16BIT D TRANSP LATCH 48-SSOP

IC 16BIT D TRANSP LATCH 48-SSOP

Supplier's Site Datasheet
Latches - SN74ALVCH16373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH16373DLR SN74ALVCH16373DLR 029837-SN74ALVCH16373DLR 296-14784-2-ND SN74ALVCH16373DLR SN74ALVCH16373DLR SN74ALVCH16373DLR
Product Name SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74ALVCH16373DLR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 4.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
 - 74BCT373PC - Rochester Electronics
Specs
Package Type DIP; DIP20
View Details
3 suppliers