Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16269DL

Description
Win Source Part Number: 1255958-SN74ALVCH162 69DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 12 ~ 24-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5199-5,2156-SN7 4ALVCH16269DL-TI,TEX TISSN74ALVCH16269DL, -296-5199-5,74ALVCH1 6269DLG4,296-5199-5, 74ALVCH16269DLG4,296 -5199-5R,-74ALVCH162 69DLG4,-SN74ALVCH162 69DLR,-74ALVCH16269D LG4R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255958-SN74ALVCH162 69DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 12 ~ 24-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5199-5,2156-SN7 4ALVCH16269DL-TI,TEX TISSN74ALVCH16269DL, -296-5199-5,74ALVCH1 6269DLG4,296-5199-5, 74ALVCH16269DLG4,296 -5199-5R,-74ALVCH162 69DLG4,-SN74ALVCH162 69DLR,-74ALVCH16269D LG4R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255958-SN74ALVCH16269DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255958-SN74ALVCH16269DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255958-SN74ALVCH16269DL
Win Source Part Number: 1255958-SN74ALVCH162 69DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 12 ~ 24-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5199-5,2156-SN7 4ALVCH16269DL-TI,TEX TISSN74ALVCH16269DL, -296-5199-5,74ALVCH1 6269DLG4,296-5199-5, 74ALVCH16269DLG4,296 -5199-5R,-74ALVCH162 69DLG4,-SN74ALVCH162 69DLR,-74ALVCH16269D LG4R Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255958-SN74ALVCH16269DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 12 ~ 24-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5199-5,2156-SN74ALVCH16269DL-TI,TEXTISSN74ALVCH16269DL,-296-5199-5,74ALVCH16269DLG4,296-5199-5,74ALVCH16269DLG4,296-5199-5R,-74ALVCH16269DLG4,-SN74ALVCH16269DLR,-74ALVCH16269DLG4R
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255958-SN74ALVCH16269DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/QCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - 1727-8364-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details