12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
IC MUX 12-24 BIT D LATCH 56-SSOP
IC MUX 12-24 BIT D LATCH 56-SSOP
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH16260DLR | 296-1141-2-ND | SN74ALVCH16260DLR | SN74ALVCH16260DLR | SN74ALVCH16260DLR |
| Product Name | SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Addressable D | D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 5.4 ns | 1 ns | 1 ns |