Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALVCH16260DGR

Description
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs
Request a Quote Datasheet
Description
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALVCH16260DGR - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs

SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH16260DGR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH16260DGR
MUX AND DEMUX/DECODER

MUX AND DEMUX/DECODER

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74ALVCH16260DGR SN74ALVCH16260DGR
Product Name Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AHC373D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details