Texas Instruments SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs SN74ALVCH16260DGGR

Description
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - SN74ALVCH16260DGGR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs
SN74ALVCH16260DGGR
SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs SN74ALVCH16260DGGR
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH16260DGGR
029833-SN74ALVCH16260DGGR
Logic - Logic - Latches - SN74ALVCH16260DGGR 029833-SN74ALVCH16260DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029833-SN74ALVCH1626 0DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029833-SN74ALVCH16260DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-1140-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches SN74ALVCH16260DGGR
IC MUX D LATCH 12-24 BIT 56TSSOP

IC MUX D LATCH 12-24 BIT 56TSSOP

Supplier's Site Datasheet
Latches - SN74ALVCH16260DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH16260DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH16260DGGR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH16260DGGR
IC MUX D LATCH 12-24 BIT 56TSSOP

IC MUX D LATCH 12-24 BIT 56TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH16260DGGR 029833-SN74ALVCH16260DGGR 296-1140-2-ND SN74ALVCH16260DGGR SN74ALVCH16260DGGR SN74ALVCH16260DGGR
Product Name SN74ALVCH16260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74ALVCH16260DGGR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Addressable D D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0400 mA
Propagation Delay 5.4 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701QRA - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details