Texas Instruments High-Performance Analog Latches SN74ALVCH162373KR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-18539-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Logic - Latches - SN74ALVCH162373KR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVCH162373KR
Logic - Latches SN74ALVCH162373KR
IC 16BIT TRANSP D-LATCH 56-BGA

IC 16BIT TRANSP D-LATCH 56-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH162373KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH162373KR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH162373KR
IC 16BIT TRANSP D-LATCH 56-BGA

IC 16BIT TRANSP D-LATCH 56-BGA

Supplier's Site
Latches - SN74ALVCH162373KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-18539-2-ND SN74ALVCH162373KR SN74ALVCH162373KR SN74ALVCH162373KR
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA
High-level Output Current (Source) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Logic - Latches - 74HC75FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details