16-bit transparent D-type latch with 3-state outputs in a 48-pin TSSOP package, operating from 1.65 V to 3.6 V, with bus-hold circuitry, equivalent 26-Ω output series resistors, and a specified operating temperature range of -40°C to 85°C.
16-Bit Transparent D-Type Latch with 3-State Outputs 48-TSSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082240-SN74ALVCH1623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC, LATCH, D TYPE, 16BIT, SMD; Logic Family / Base Number:74ALVC16373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:4ns; Output Current:12mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage RoHS Compliant: Yes
IC 16BIT TRANSP D-LATCH 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC 16BIT TRANSP D-LATCH 48-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH162373GR | 296-18538-1-ND | 082240-SN74ALVCH162373GR | 28AH5010 | SN74ALVCH162373GR | SN74ALVCH162373GR | SN74ALVCH162373GR |
| Product Name | SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALVCH162373GR | Ic, Latch, D Type, 16Bit, Smd; Logic Family / Base Number Texas Instruments | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | ||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 6.3 ns | 1 ns | 1 ns | 4 ns | 1 ns |