12-bit to 24-bit multiplexed D-type latch with 3-state outputs in a 56-pin SSOP (DL) package, operating from -40°C to 85°C, featuring bus-hold circuitry, 26-Ω equivalent output resistors, and 3-state outputs controlled by OE and LE inputs.
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006631-SN74ALVCH1622
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
IC LATCH 12-24BIT MUX D 56-SSOP
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
IC LATCH 12-24BIT MUX D 56-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALVCH162260DLR | 006631-SN74ALVCH162260DLR | 296-SN74ALVCH162260DLRTR-ND | SN74ALVCH162260DLR | SN74ALVCH162260DLR | SN74ALVCH162260DLR |
| Product Name | SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74ALVCH162260DLR | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Addressable D | D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 5.9 ns | 1 ns | 1 ns | 1 ns |